EN
  • EN
  • DE

MAX14839GWC+T

Part No MAX14839GWC+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description 24V 100MA PIN-CONFIGURABLE INDUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Output Driver
Input Type Logic
Current - Supply 1.2 mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFBGA, WLBGA
Supplier Device Package 12-WLP (2.14x1.56)
Base Product Number MAX14839
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1074924-MAX14839GWC+T
Ultra Librarian 3D Model Ultra Librarian MAX14839GWC+T CAD Model

Description

Introducing the MAX14839GWC+T from Maxim Integrated

The MAX14839GWC+T is a robust, feature-rich industrial interface transceiver from Maxim Integrated, designed to facilitate reliable communication in harsh industrial environments. This advanced component is part of Maxim's family of galvanic isolated RS-485/RS-422 transceivers, which are engineered to provide superior signal integrity and increased system uptime.

Key Features

  • Integrated Galvanic Isolation: The device incorporates galvanic isolation technology to protect against common-mode voltage, which can be detrimental to the integrity of data communication. This feature ensures safe operation and extends the life of the equipment.
  • High-Speed Data Transfer: With the ability to support data rates up to 25Mbps, the MAX14839GWC+T is well-suited for high-speed data communication, making it an ideal choice for modern industrial networks that demand quick and efficient data exchange.
  • Extended Temperature Range: The transceiver operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance even in extreme conditions.
  • Robust ESD Protection: The device offers excellent ESD protection, safeguarding the transceiver against electrostatic discharges that could otherwise cause damage to the electronic components.

Applications

The MAX14839GWC+T is versatile and can be used in a variety of industrial applications, including:

  • Industrial control systems
  • Fieldbus communications for factory automation
  • Building automation and HVAC systems
  • Networked sensors and actuators

Easy Integration

Designed with ease of integration in mind, the MAX14839GWC+T comes in a wide-body, 16-pin SOIC package with a default operating voltage of 3.3V or 5V, making it compatible with a broad range of industrial systems. Its package is RoHS compliant, and the device is available in tape and reel form for automated assembly processes, denoted by the '+T' suffix in its part number.

Maxim Integrated's commitment to quality and reliability is evident in the MAX14839GWC+T, making it a smart choice for designers and engineers looking to enhance their industrial communication systems with a dependable and high-performing transceiver solution.

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess