EN
  • EN
  • DE

74LVT373WM

Part No 74LVT373WM
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Low Voltage Octal Transparent Latch with 3-STATE Outputs | IC LATCH TRANSP OCT 3ST 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2.7V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74LVT373
Manufacturer Pack Quantity 1,080
MSL Level 1 (Unlimited)
Win Source Part Number 1133212-74LVT373WM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT373WM CAD Model

Description

ON Semiconductor 74LVT373WM Octal Transparent Latch

The ON Semiconductor 74LVT373WM is a high-performance, octal transparent D-type latch designed for 3.3V VCC operation. It is part of the 74LVT range, which is known for its low-voltage technology and high-speed operation. This integrated circuit is particularly suitable for applications that require the temporary storage of data and the capability to output it upon demand, providing a perfect solution for implementing memory address latches, buffering, and bus-oriented systems.

Key Features:

  • High-Speed Performance: The 74LVT373WM offers a propagation delay of approximately 5.2ns, ensuring swift operation for high-speed data processing tasks.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for energy-efficient applications.
  • 3.3V Operation: Specifically designed to work at a 3.3V power supply, it is compatible with modern low-voltage systems.
  • Bus-Hold Data Inputs: The latch includes bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying circuit design and reducing component count.
  • Octal Configuration: It features an 8-bit wide data path, allowing for the simultaneous processing of eight data lines.
  • Transparent Latch Capability: The device provides a latch enable (LE) input that, when held high, allows data on the inputs to be read directly to the outputs. When LE is taken low, the data that was present at the inputs at the time the transition occurred is latched.
  • Output Control: The 74LVT373WM includes an output enable (OE) bar that, when low, places the eight outputs in an active state; when high, the outputs are in a high-impedance state.
  • Live Insertion and Extraction: The device is designed to support live insertion and extraction, minimizing system downtime and allowing for easy upgrades and maintenance.

Applications:

The ON Semiconductor 74LVT373WM is widely used in a variety of digital applications, including:

  • Memory address latching
  • Data buffering for CPUs, ALUs, and FPGAs
  • Bus interface and bus switching
  • Control systems
  • Telecommunications and networking equipment

With its robust feature set and ON Semiconductor's commitment to quality, the 74LVT373WM is a reliable and efficient choice for designers looking to optimize their digital systems for speed and power performance.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess