EN
  • EN
  • DE

MAX14820ETG+

Part No MAX14820ETG+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 24TQFN / 1/1 Transceiver IO-Link 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 1/1
Data Rate 230.4Kbps
Voltage - Supply 9V ~ 36V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX14820
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350635-MAX14820ETG+
Ultra Librarian 3D Model Ultra Librarian MAX14820ETG+ CAD Model

Description

Maxim Integrated MAX14820ETG+ Transceiver IC

The MAX14820ETG+ is a robust, energy-efficient transceiver module from Maxim Integrated designed to facilitate communication in industrial environments. This transceiver IC is specifically engineered to interface with IO-Link and SIO (Standard IO) devices, making it an essential component for a wide range of applications, including sensors, actuators, and other industrial automation systems.

One of the standout features of the MAX14820ETG+ is its IO-Link compliance. IO-Link is a standardized protocol (IEC 61131-9) that simplifies communication between sensors and a master controller. This transceiver supports IO-Link data rates of COM1 (4.8kbps), COM2 (38.4kbps), and COM3 (230.4kbps), offering flexibility for various communication needs. Additionally, its SIO mode ensures compatibility with binary output sensors, providing versatility for integration with non-IO-Link devices.

The MAX14820ETG+ operates with a wide supply voltage range from 7V to 36V, accommodating diverse industrial power supplies. Its integrated DC-DC converter helps to minimize power consumption by optimizing the power supply for connected sensors and actuators. This feature not only reduces energy costs but also contributes to the longevity of the system.

Designed with protection in mind, the MAX14820ETG+ includes robust features such as reverse polarity protection, short-circuit protection, and thermal shutdown. These safeguards ensure reliable performance even in harsh industrial settings where electrical noise and other challenging conditions are common.

The transceiver comes in a compact 24-pin TQFN package with an exposed pad, which aids in thermal management. Its small footprint allows for space-saving designs, which is particularly beneficial in dense control systems. Furthermore, the MAX14820ETG+ is specified for operation over the -40°C to +85°C temperature range, allowing it to function reliably in various environmental conditions.

In summary, the Maxim Integrated MAX14820ETG+ transceiver IC is a high-performance, versatile solution for industrial communication. Its compatibility with IO-Link and SIO protocols, energy efficiency, and built-in protection mechanisms make it an excellent choice for designers looking to enhance the connectivity and reliability of their industrial automation systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0083 $72.0249
6+ $19.6992 $118.1952
8+ $19.0836 $152.6688
11+ $18.4680 $203.1480
15+ $17.8524 $267.7860
19+ $16.0056 $304.1064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,362 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess