EN
  • EN
  • DE

MAX14777GTP+T

Part No MAX14777GTP+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MAX14777 Series SPST 5.5V 10 Ohm Surface Mount Analog Switch - TQFN-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dual Supply Voltage 15 V
Maximum Operating Temperature 105 °C
Max Power Dissipation 2.051 W
Max Supply Current 1.65 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Channels 4
Number of Pins 20
Operating Supply Current 2.2 mA
Radiation Hardening No
Resistance 10 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPST
Turn-Off Delay Time 100 µs
Turn-On Delay Time 40 µs
Win Source Part Number 1075129-MAX14777GTP+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14777GTP+T CAD Model

Description

Product Overview: MAX14777GTP+T from Maxim Integrated

The MAX14777GTP+T is a versatile and high-performance analog multiplexer/demultiplexer from Maxim Integrated, designed to cater to a wide range of applications requiring signal routing flexibility. This integrated circuit is particularly suitable for use in systems where high data integrity and reliability are paramount. The MAX14777GTP+T is part of Maxim's commitment to providing innovative, high-quality solutions for complex analog signal management challenges.

Key Features

  • Highly Integrated Solution: The MAX14777GTP+T integrates multiple functions into a single package, reducing the need for additional components and simplifying design.
  • Wide Voltage Range: This device operates over a broad voltage range, making it suitable for various applications and ensuring compatibility with a range of signal levels.
  • Low On-Resistance: It features low on-resistance, which minimizes signal distortion and ensures high-quality signal transmission.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device against static damage and improving system reliability.
  • Multiple Switching Configurations: The MAX14777GTP+T supports multiple switching configurations, providing designers with the flexibility to route signals as needed for their specific application.

Applications

The MAX14777GTP+T is ideal for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX14777GTP+T is no exception. It is manufactured using robust processes that ensure high reliability and performance over the device's lifetime. With Maxim's reputation for quality, users can trust the MAX14777GTP+T to perform consistently in even the most demanding environments.

Conclusion

In summary, the MAX14777GTP+T from Maxim Integrated is a high-quality, flexible solution for analog signal routing. With its wide voltage range, low on-resistance, ESD protection, and versatile switching configurations, this device is an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3063 $51.6756
29+ $3.5334 $102.4686
44+ $3.4230 $150.6120
61+ $3.3126 $202.0686
79+ $3.2021 $252.9659
105+ $2.8709 $301.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess