EN
  • EN
  • DE

MAX14770EGSA+T

Part No MAX14770EGSA+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196889-MAX14770EGSA+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tape & Reel (TR)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Duplex Half
Receiver Hysteresis 50 mV
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 105°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX14770EGSA+T CAD Model

Description

The MAX14770EGSA+T is a robust, high-speed, half-duplex RS-485/RS-422 transceiver from Maxim Integrated, designed to operate in harsh industrial environments. It is capable of achieving data rates up to 50Mbps, making it suitable for high-speed communication applications. This transceiver is available in a compact 8-pin NSOIC package, offering a space-saving solution for your circuit designs.

Key Features

  • High-Speed Operation: Supports data rates up to 50Mbps, facilitating quick data transmission for time-sensitive applications.
  • Extended Temperature Range: Operates reliably in a wide temperature range from -40°C to +125°C, catering to the demands of industrial environments.
  • Robust ESD Protection: Features ±15kV Human Body Model (HBM) ESD protection on the transceiver's bus pins, safeguarding against electrostatic discharges.
  • Reduced Power Consumption: Low quiescent current of 2.3mA (typical) and a shutdown current of 0.1µA (typical), making it an energy-efficient choice for battery-powered applications.
  • Failsafe Receiver: The receiver has a failsafe feature that guarantees a logic-high output if the inputs are open, shorted, or idle, providing additional reliability.
  • Hot-Swap Capability: Includes a hot-swap feature that allows the transceiver to be inserted into a live backplane without causing data corruption or damage to the transceiver or bus system.

Applications

The MAX14770EGSA+T is designed for use in a variety of applications where robust communication is essential. It is particularly suited for:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Factory Automation
  • Data Acquisition Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX14770EGSA+T is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding conditions. With Maxim's reputation for excellence, you can trust this transceiver to maintain the integrity of your communication systems.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess