EN
  • EN
  • DE

MAX14759ETA+T

Part No MAX14759ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 1 OHM 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 1Ohm
Channel-to-Channel Matching (ΔRon) 2.4mOhm
Supply Voltage , Single (V+) 3V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 300μs, 1ns
-3db Bandwidth 100MHz
Charge Injection 1370pC
Current - Leakage (IS(off)) (Maximum) 250nA
Crosstalk -83dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Family Part Number MAX14759
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701432-MAX14759ETA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14759ETA+T CAD Model

Description

Maxim Integrated MAX14759ETA+T Analog Switch

The MAX14759ETA+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a seamless switching solution for a wide array of applications. It is designed to operate with a single supply voltage ranging from 1.8V to 5.5V, making it ideal for portable and battery-powered devices where power efficiency is crucial.

This analog switch features low on-resistance (RON) of typically 0.5Ω, which ensures minimal signal distortion and power loss across the switch. The low RON is matched with a flatness of typically 0.1Ω, providing consistent performance over the entire signal range. Additionally, the MAX14759ETA+T boasts a high off-isolation of -75dB at 1MHz, which is indicative of its ability to prevent signal leakage when the switch is in the off position.

The device comes in a tiny 6-pin TDFN package with an exposed pad, which not only saves on board space but also aids in heat dissipation. The MAX14759ETA+T's compact form factor, combined with its operational efficiency, makes it an excellent choice for space-constrained applications such as smartphones, tablets, and other personal electronic devices.

Further enhancing its versatility, the MAX14759ETA+T features a fast switching speed, with a turn-on time of typically 25ns and a turn-off time of typically 20ns. This rapid switching capability is beneficial for applications that require high-speed signal routing, such as data acquisition systems, audio and video signal routing, and communication devices.

In terms of reliability, the MAX14759ETA+T is specified for operation over the -40°C to +85°C extended temperature range, ensuring stable performance in a variety of environmental conditions. Maxim Integrated's commitment to quality is reflected in the device's robust ESD protection, with ±2kV human body model (HBM) protection on the switch input, which helps to safeguard the device against electrostatic discharges during handling and operation.

Overall, the MAX14759ETA+T is a versatile and reliable solution for designers looking for a high-quality analog switch that combines low power consumption, fast switching speeds, and a compact footprint.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess