EN
  • EN
  • DE

MAX14742EWP+T

Part No MAX14742EWP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description SMART COMPACT 6A POWER PATH SWIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Smartphones
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-WFBGA, WLBGA
Supplier Device Package 20-WLP (1.63x2.05)
Base Product Number MAX14742
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074916-MAX14742EWP+T
Ultra Librarian 3D Model Ultra Librarian MAX14742EWP+T CAD Model

Description

Maxim Integrated MAX14742EWP+T Overview

The MAX14742EWP+T from Maxim Integrated is a versatile and highly integrated power protection device designed to enhance the reliability and safety of your electronics. This small but powerful component is essential for managing power supply in portable and space-constrained applications, providing a comprehensive solution for safeguarding sensitive circuitry.

Key Features

  • Highly Integrated Solution: The MAX14742EWP+T combines multiple functions, including overvoltage protection (OVP), undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown, all in a single package. This integration reduces the need for additional components and simplifies the design process.
  • Wide Input Voltage Range: With an operating range of 2.3V to 5.5V, this device can accommodate a variety of power sources, making it suitable for battery-powered applications and systems with different voltage requirements.
  • Adjustable Output: The output voltage is configurable, allowing for customization to meet specific application needs, providing additional flexibility in design.
  • Low Quiescent Current: The MAX14742EWP+T has been optimized for low quiescent current, which is critical for extending battery life in portable devices.
  • Compact Package: Housed in a tiny 20-WLP (Wafer-Level Package), the MAX14742EWP+T saves valuable board space, which is crucial in modern compact electronic devices.

Applications

Due to its compact size and comprehensive protection features, the MAX14742EWP+T is ideal for a range of applications, including:

  • Portable and Wearable Devices
  • Smartphones and Tablets
  • Medical Devices
  • IoT Devices
  • Consumer Electronics

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX14742EWP+T is no exception. It is designed to meet the stringent requirements of modern electronic devices, ensuring that your product operates safely under various conditions. With built-in protection features, the MAX14742EWP+T not only prevents damage to your device but also helps in maintaining the overall integrity and longevity of the system.

In conclusion, the MAX14742EWP+T is an essential component for designers looking to incorporate robust power management and protection capabilities into their products with minimal footprint and complexity.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,016 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess