EN
  • EN
  • DE

MAX14648BEWA+TG1A

Part No MAX14648BEWA+TG1A
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX14648
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208197-MAX14648BEWA+TG1A
Ultra Librarian 3D Model Ultra Librarian MAX14648BEWA+TG1A CAD Model

Description

The MAX14648BEWA+TG1A from Maxim Integrated is a sophisticated USB battery charger detector designed to cater to the modern needs of portable devices. This integrated circuit (IC) is engineered to provide a seamless interface between USB power sources and the charging circuitry in battery-powered electronics such as smartphones, tablets, cameras, and other USB-chargeable devices.

Key Features

  • Advanced Detection Capabilities: The device supports detection of standard downstream ports (SDP), charging downstream ports (CDP), and dedicated charging ports (DCP) as per the USB Battery Charging Specification Revision 1.2.
  • Automatic Charger Configuration: It automatically configures the USB port for optimal charging, maximizing efficiency and reducing charge times.
  • High Voltage Protection: The MAX14648BEWA+TG1A is designed to withstand high voltage up to 28V (absolute maximum), protecting the device from potential damage due to incorrect power supply.
  • Low Power Consumption: With its low quiescent current, the IC ensures minimal power drain when in standby mode, making it ideal for battery-sensitive applications.
  • Robust ESD Protection: The charger detector is equipped with electrostatic discharge (ESD) protection, safeguarding the device from common electrostatic occurrences.

Applications

The MAX14648BEWA+TG1A is versatile and can be used in a variety of applications that require reliable USB charging capabilities. These include:

  • Portable Media Players
  • Bluetooth Headsets
  • Handheld Devices
  • Power Banks
  • Other USB-Powered Gadgets

Technical Specifications

The device comes in a compact wafer-level package (WLP) and operates over the -40°C to +85°C temperature range. It supports USB 2.0 and USB 3.0 power specifications and provides a seamless interface for charging applications.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX14648BEWA+TG1A is no exception. This product is built to meet the highest industry standards, ensuring long-term performance and customer satisfaction.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess