EN
  • EN
  • DE

MAX14636EVB+T

Part No MAX14636EVB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC USB BATT CHARGER DETECT 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB, Peripherals
Operating Supply Current 150μA
Supply Voltage - Operating 3.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-UTQFN (2.1x1.6)
Win Source Part Number 1066136-MAX14636EVB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14636EVB+T CAD Model

Description

The MAX14636EVB+T from Maxim Integrated is a comprehensive evaluation kit designed for engineers and developers who are looking to explore the capabilities of the MAX14636 battery charger IC. This evaluation board provides a convenient platform for testing the features and performance of the MAX14636 in a variety of battery charging applications.

Key Features

  • Integrated Battery Charger: The MAX14636 IC offers a highly integrated battery charging solution that supports various battery chemistries, including Li-ion, Li-polymer, and LiFePO4.
  • Programmable Charging Parameters: Users can set and adjust key charging parameters such as current, voltage, and termination criteria to suit specific battery requirements.
  • Smart Power Selector™: Maxim's proprietary Smart Power Selector technology enables seamless transition between charging and battery operation, ensuring uninterrupted power supply to the load.
  • Thermal Regulation: The IC includes thermal regulation features to protect the battery and circuitry from overheating during the charging process.
  • LED Indicators: The evaluation board is equipped with LED indicators that provide visual feedback on the charging status and fault conditions.

Applications

The MAX14636EVB+T evaluation kit is ideal for developing applications in various sectors including:

  • Portable consumer electronics
  • Wearable devices
  • Medical and healthcare equipment
  • Industrial handhelds

Easy to Use

The evaluation board is designed for ease of use, featuring standard connectors and test points for quick setup and measurement. It is accompanied by comprehensive documentation and support materials from Maxim Integrated to facilitate rapid development and testing.

Package Contents

The MAX14636EVB+T kit includes the evaluation board for the MAX14636 IC, as well as a USB cable for power and communication. Additional components and accessories may be required for specific testing scenarios and are available separately.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess