EN
  • EN
  • DE

MAX14618ETA+T

Part No MAX14618ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description USB Host Charger Identification/Adapter Emulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications USB Charger Emulation
Operating Supply Voltage 3 V ~ 5.5 V
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (2x2)
Mounting SMD
Win Source Part Number 1212161-MAX14618ETA+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14618ETA+T
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX14618ETA+T CAD Model

Description

Maxim Integrated MAX14618ETA+T Overvoltage Protection Controller

The MAX14618ETA+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against harmful voltage spikes and surges. This compact and high-performance device is ideal for a wide array of applications, including portable electronics, data communication devices, and battery-powered equipment.

Encased in a small 8-pin TDFN package, the MAX14618ETA+T offers a minimal footprint on the PCB, making it an excellent choice for space-constrained applications. It operates over a wide voltage range from 2.3V to 5.5V, which allows it to cater to various low-voltage circuits without compromising performance or reliability.

The device features an internal n-channel MOSFET that provides robust protection against overvoltage conditions. When an overvoltage event is detected, the MAX14618ETA+T quickly disconnects the load from the supply, thus preventing potential damage to sensitive electronic components. The response time is swift, ensuring that the system is protected promptly.

Furthermore, the MAX14618ETA+T incorporates a slew-rate controlled turn-on characteristic, which helps mitigate inrush current, thereby enhancing system stability upon power-up. This feature is particularly beneficial in applications where a sudden inrush of current could lead to system malfunction or instability.

An additional benefit of the MAX14618ETA+T is its low quiescent current, which makes it suitable for battery-powered devices where power efficiency is critical. The device also features thermal shutdown protection, ensuring that it remains protected under high-temperature conditions that could otherwise lead to failure.

For designers looking for a reliable and efficient way to protect their low-voltage systems, the MAX14618ETA+T offers a compelling solution. Its combination of fast overvoltage protection, compact design, and low-power operation makes it a versatile component for a wide range of electronic designs.

Maxim Integrated's commitment to quality and reliability is evident in the MAX14618ETA+T, providing designers with the confidence that their systems are safeguarded against unexpected overvoltage events, ensuring longevity and stability in their products.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess