EN
  • EN
  • DE

MAX14604ETA+T

Part No MAX14604ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description 3RD GENERATION USB HOST CHARGER / USB Charger Emulation Interface 8-TDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications USB Charger Emulation
Interface USB
Voltage - Supply 3V ~ 5.5V
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Mounting Type Surface Mount
Base Product Number MAX14604
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 208191-MAX14604ETA+T
Ultra Librarian 3D Model Ultra Librarian MAX14604ETA+T CAD Model

Description

Maxim Integrated MAX14604ETA+T Overvoltage Protection Controller

The MAX14604ETA+T from Maxim Integrated is an advanced overvoltage protection controller designed to safeguard low-voltage systems against damaging input voltage conditions. This compact, high-performance device is an ideal solution for protecting sensitive electronics in a wide range of applications, including portable devices, wearables, and smart technology products.

Key Features

  • Overvoltage Protection: The MAX14604ETA+T offers robust overvoltage protection (OVP) up to 36V, ensuring that connected devices are shielded from unexpected voltage spikes.
  • Adjustable OVP Threshold: It provides the flexibility to set the overvoltage protection threshold via external resistors, allowing for precise control tailored to specific application requirements.
  • Low On-Resistance: The device boasts a low on-resistance (RON) of just 70mΩ (typical), minimizing voltage drop and power loss across the internal FET.
  • Wide Operating Voltage Range: With an operating range of 2.5V to 5.5V, the MAX14604ETA+T is versatile and can be used in a variety of low-voltage applications.
  • Small Form Factor: Housed in a tiny 12-pin TDFN package (3mm x 3mm), this controller is perfect for space-constrained designs.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Portable Medical Devices
  • Smart Home and IoT Devices

Additional Benefits

The MAX14604ETA+T also features an automatic retry function, which enables the device to automatically attempt to re-enable the FET after an overvoltage condition subsides. This feature helps to ensure uninterrupted operation of the protected device without the need for manual intervention.

For design flexibility, the device offers an active-low open-drain fault indicator (FLT) that signals the presence of an overvoltage condition. This allows for easy integration with microcontrollers or other monitoring systems to take appropriate actions when an overvoltage event is detected.

With its combination of protection features, small size, and ease of use, the MAX14604ETA+T is an excellent choice for engineers looking to incorporate overvoltage protection into their next-generation electronic designs.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0610 $60.9150
35+ $3.3322 $116.6270
54+ $3.2282 $174.3228
74+ $3.1243 $231.1982
96+ $3.0192 $289.8432
128+ $2.7073 $346.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess