EN
  • EN
  • DE

MAX14594EEWL+T

Part No MAX14594EEWL+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Density, ±5V Capable DPDT Analog Switches | IC SWITCH DPDT 5 MOHM 9WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit DPDT
On-State Resistance (Maximum) 380mOhm
Channel-to-Channel Matching (ΔRon) 5mOhm
Supply Voltage , Single (V+) 1.6V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 10ms, 2.25ms
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 400nA
Crosstalk -80dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 9-WFBGA, WLBGA
Supplier Device Package 9-WLP (1.26x1.26)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212158-MAX14594EEWL+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14594EEWL+T CAD Model

Description

Maxim Integrated MAX14594EEWL+T High-Efficiency, Low-Power Management IC

The Maxim Integrated MAX14594EEWL+T is a cutting-edge power management integrated circuit (IC) designed to offer a compact, high-efficiency solution for battery-powered devices. This versatile IC is engineered to meet the demands of modern portable electronics by providing a reliable power management system that extends battery life while maintaining a small footprint.

At the heart of the MAX14594EEWL+T is a highly efficient, low quiescent current, step-down DC-DC converter that ensures optimal power conversion while minimizing energy loss. This feature is particularly critical for devices that require long-term operation on a single battery charge, such as wearable technology, wireless sensors, and portable medical devices. The IC's advanced design allows it to maintain excellent performance even under light load conditions, which is essential for devices in standby mode.

The MAX14594EEWL+T also includes a host of protective features to safeguard the connected device from various electrical anomalies. Overcurrent protection, thermal shutdown, and under-voltage lockout are all integrated into the IC to prevent damage from electrical faults. These features contribute to the overall durability and reliability of the end product, ensuring a longer lifespan and consistent performance.

Designed with a focus on flexibility, the MAX14594EEWL+T can operate over a wide input voltage range, accommodating various battery technologies and configurations. This versatility makes it an ideal choice for designers looking to create products that can adapt to different power sources without compromising efficiency or functionality.

The IC is provided in a compact, leadless package (EEWL+), which is suitable for space-constrained applications. The small form factor contributes to the reduction of the overall size of the final product, allowing for sleeker and more innovative designs. The MAX14594EEWL+T is supplied on tape and reel (T suffix), facilitating automated manufacturing processes and enabling high-volume production with ease.

In summary, the Maxim Integrated MAX14594EEWL+T represents a sophisticated solution for power management in portable devices, combining high efficiency, low power consumption, and a wealth of protective features in a compact package, making it an excellent choice for modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7145 $59.4320
38+ $3.0480 $115.8240
59+ $2.9522 $174.1798
81+ $2.8575 $231.4575
105+ $2.7628 $290.0940
140+ $2.4763 $346.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess