EN
  • EN
  • DE

MAX14578EETE+T

Part No MAX14578EETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Battery Charger Li-Ion/Li-Pol 16-Pin TQFN EP T/R / IC CHRGR DETECTOR USB LI+ 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Battery Chemistry Lithium-Ion
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.5V
Interface I2C, USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 785351-MAX14578EETE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14578E
Introduction Date February 03, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX14578EETE+T CAD Model

Description

Maxim Integrated MAX14578EETE+T Product Overview

The MAX14578EETE+T is a versatile and highly integrated solution from Maxim Integrated, designed to provide advanced functionality for USB applications. This component is particularly suitable for portable devices that require USB battery charging, accessory detection, and safe switching between various modes such as USB host and peripheral configurations.

Key Features and Benefits

  • USB Battery Charging Detection: The MAX14578EETE+T supports USB Battery Charging Specification 1.2, enabling it to detect the type of connected USB device and select the appropriate charging scheme. It can distinguish between a standard downstream port (SDP), a charging downstream port (CDP), and a dedicated charging port (DCP).
  • Accessory Detection: The device includes an accessory detection feature that identifies various types of USB accessories, such as headsets or car kits, allowing for automatic configuration and optimal operation with these devices.
  • Automatic Host/Peripheral Switching: The MAX14578EETE+T can automatically switch between USB host and peripheral modes based on the connected device, simplifying the design of dual-role USB applications.
  • Integrated Protection: To safeguard against potential damage, the device incorporates overvoltage protection (OVP) and electrostatic discharge (ESD) protection circuits, enhancing the reliability and longevity of the end product.
  • Low Power Consumption: The MAX14578EETE+T is designed for power-sensitive applications, offering low quiescent current to maximize battery life in portable devices.
  • Compact Package: Packaged in a compact, 16-pin TQFN (3mm x 3mm) form factor, the MAX14578EETE+T saves valuable board space, which is crucial for space-constrained applications.

Applications

The MAX14578EETE+T is ideal for a wide range of applications where USB connectivity and battery charging are essential. Some common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Wearable Technology
  • Portable Gaming Systems

With its advanced features and compact design, the Maxim Integrated MAX14578EETE+T is a powerful component for developers looking to enhance their USB-enabled portable devices with improved charging capabilities, accessory support, and protection mechanisms.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess