EN
  • EN
  • DE

LTC4364HS-2#TRPBF

Part No LTC4364HS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197281-LTC4364HS-2#TRPBF
Manufacturer Analog Devices Inc.
Category Circuit Protection- Surge Suppression Ics
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Applications General Purpose
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Ultra Librarian 3D Model Ultra Librarian LTC4364HS-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4364HS-2#TRPBF Surge Stopper

The LTC4364HS-2#TRPBF is a state-of-the-art surge stopper circuit designed and manufactured by Analog Devices Inc., a global leader in high-performance analog technology. This surge stopper provides robust protection for your sensitive electronic equipment against high voltage transients, overvoltage, and undervoltage conditions, ensuring reliability and stability in a variety of applications.

Key Features

  • Wide Operating Voltage Range: The device is capable of handling a wide range of input voltages, typically from 4V to 80V, making it versatile for different power supply requirements.
  • Overvoltage and Undervoltage Protection: It offers precise overvoltage and undervoltage monitoring, which prevents damage to the load by cutting off the power supply when the input voltage goes beyond or falls below the set thresholds.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold as per their specific needs, providing tailored protection for their circuits.
  • Fast Response Time: The LTC4364HS-2#TRPBF has a swift response to fault conditions, ensuring quick protection against surges and voltage spikes.
  • Low Quiescent Current: It features a low quiescent current draw, which is critical for power efficiency, especially in battery-powered devices.
  • Robust Packaging: The device comes in a thermally enhanced 16-lead plastic ePad SO package, which offers excellent thermal performance and durability.

Applications

The versatility of the LTC4364HS-2#TRPBF makes it an ideal choice for a wide array of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine electronics
  • Telecommunications infrastructure
  • Portable and battery-powered equipment

With the LTC4364HS-2#TRPBF, designers and engineers can ensure that their electronic systems are shielded against harmful voltage conditions, thus enhancing the longevity and reliability of the end product. Analog Devices Inc. has once again demonstrated its commitment to providing high-quality protection solutions for complex electronic systems with this robust and versatile surge stopper.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2747 $57.9229
15+ $6.7895 $101.8425
23+ $6.5774 $151.2802
32+ $6.3652 $203.6864
41+ $6.1530 $252.2730
55+ $5.5165 $303.4075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,201 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess