EN
  • EN
  • DE

LTC4364IS-2#TRPBF

Part No LTC4364IS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196969-LTC4364IS-2#TRPBF
Manufacturer Analog Devices Inc.
Category Circuit Protection- Surge Suppression Ics
Package Tape & Reel (TR)
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications General Purpose
Mounting Type Surface Mount
Supplier Device Package 16-SO
Ultra Librarian 3D Model Ultra Librarian LTC4364IS-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4364IS-2#TRPBF Surge Stopper

The LTC4364IS-2#TRPBF from Analog Devices Inc. is an advanced surge stopper designed to protect sensitive electronic equipment from high voltage transients and overvoltage conditions. This robust component provides a reliable shield against unpredictable voltage spikes and surges that can occur in a variety of industrial, automotive, and telecommunications applications.

At the heart of the LTC4364IS-2#TRPBF is its ability to control an external N-channel MOSFET to act as a variable resistor during transient conditions, dynamically adjusting to clamp the output voltage to a safe level without interrupting the supply. Additionally, it offers overcurrent protection by limiting the gate voltage of the MOSFET, effectively preventing excessive current from damaging the system.

The device operates over a wide input voltage range of 4V to 80V, making it versatile for different power systems. It also features a low quiescent current, which is ideal for battery-powered and energy-efficient applications. The LTC4364IS-2#TRPBF ensures that the output voltage does not exceed its adjustable overvoltage lockout threshold, thus safeguarding downstream components from potential damage.

Designed with reliability in mind, it includes an adjustable fault timer that provides a fail-safe mechanism, ensuring that the MOSFET turns off if the fault condition persists beyond a predetermined period. This feature helps to prevent prolonged exposure to harmful conditions that could lead to catastrophic failures.

The LTC4364IS-2#TRPBF is available in a compact, thermally efficient 16-lead SOIC package with an industrial temperature range of -40°C to 85°C. This makes it suitable for harsh environments where temperature fluctuations are common. The device's robust design and comprehensive protection features make it an essential component for engineers looking to enhance the durability and reliability of their power systems.

With its combination of surge protection, overvoltage control, and overcurrent limiting, the LTC4364IS-2#TRPBF stands as a testament to Analog Devices Inc.'s commitment to providing innovative solutions that address the complex challenges of power management in modern electronic systems.

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2568 $67.5408
13+ $9.2363 $120.0719
20+ $8.9477 $178.9540
27+ $8.6590 $233.7930
35+ $8.3704 $292.9640
47+ $7.5045 $352.7115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess