EN
  • EN
  • DE

MAX14528ETA+VMI

Part No MAX14528ETA+VMI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701372-MAX14528ETA+VMI
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14528ETA+VMI CAD Model

Description

Maxim Integrated's MAX14528ETA+VMI: High-Efficiency, Overvoltage-Protection Device

The MAX14528ETA+VMI from Maxim Integrated is a state-of-the-art overvoltage-protection device designed to safeguard low-voltage systems against damaging high-voltage transients. This compact and highly efficient component is an essential safeguard for a wide range of electronic devices, ensuring that voltage spikes do not compromise the integrity and functionality of the system.

Key Features

  • Advanced Overvoltage Protection: The MAX14528ETA+VMI offers superior protection against overvoltage transients, capable of handling temporary voltage spikes without interrupting the normal operation of the device it protects.
  • Adjustable Overvoltage Lockout (OVLO): This feature allows users to set a precise overvoltage lockout threshold to match the specific needs of their application, ensuring tailored protection.
  • High-Efficiency Operation: Designed with efficiency in mind, this device minimizes power loss and heat generation, contributing to the overall energy efficiency of the system.
  • Low Quiescent Current: The MAX14528ETA+VMI boasts a low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is critical.
  • Thermal Shutdown Protection: In the event of excessive heat, the built-in thermal shutdown feature activates to protect the device and the system it is part of from thermal damage.
  • Compact Package: Housed in a small TDFN package, the MAX14528ETA+VMI is ideal for space-constrained applications without sacrificing performance or reliability.

Applications

The MAX14528ETA+VMI is suitable for a variety of applications, particularly where overvoltage protection is crucial. This includes portable electronics, data communication devices, and any sensitive electronic equipment that may be exposed to unpredictable voltage conditions. Its robust design ensures that these devices continue to operate safely, even in the face of electrical stress.

Conclusion

Maxim Integrated's MAX14528ETA+VMI is a versatile and reliable solution for protecting sensitive electronic circuits from harmful overvoltage conditions. With its adjustable OVLO, thermal shutdown, and high-efficiency operation, it represents a smart choice for designers seeking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0273 $60.2730
24+ $4.9454 $118.6896
37+ $4.7909 $177.2633
50+ $4.6363 $231.8150
65+ $4.4818 $291.3170
87+ $4.0182 $349.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess