EN
  • EN
  • DE

MAX1421ECM+D

Part No MAX1421ECM+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.135V ~ 3.465V
Supply Voltage , Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Mounting Style SMD
Family Part Number MAX1421
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 701337-MAX1421ECM+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1421ECM+D CAD Model

Description

The MAX1421ECM+D from Maxim Integrated is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) designed to meet the demands of precision data acquisition systems. This ADC is known for its exceptional accuracy and speed, making it an ideal choice for a wide range of applications such as medical imaging, industrial control systems, and high-speed instrumentation.

Key Features

  • Resolution: The MAX1421ECM+D offers a 14-bit resolution, ensuring high-precision measurements for your critical applications.
  • Sampling Rate: With a maximum sampling rate of up to 65Msps (mega-samples per second), this ADC can easily handle high-speed signal processing requirements.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, which is essential for portable and battery-powered devices.
  • Input Range: The device features a flexible input range, accommodating a variety of signal levels for versatile use cases.
  • Interface: It comes with a parallel interface for straightforward integration with microcontrollers and digital signal processors (DSPs).
  • Package: The MAX1421ECM+D is available in a 48-pin LQFP (Low-profile Quad Flat Package), providing a compact footprint for space-constrained applications.

Performance and Reliability

The ADC is engineered to deliver consistent performance even under varying conditions. It features an on-chip track-and-hold circuit that minimizes distortion and ensures clean, reliable conversions. Additionally, the MAX1421ECM+D is built with Maxim Integrated's advanced process technology, which enhances its long-term reliability.

Applications

With its robust feature set, the MAX1421ECM+D is suited for a multitude of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • High-speed Instrumentation
  • Portable Devices

Maxim Integrated's commitment to quality ensures that the MAX1421ECM+D ADC delivers the accuracy and durability needed for the most demanding applications, making it a smart choice for professionals seeking a reliable data conversion solution.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess