EN
  • EN
  • DE

MAX1416AENE+

Part No MAX1416AENE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701327-MAX1416AENE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1416AENE+ CAD Model

Description

The MAX1416AENE+ from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to provide precise digital representation of analog signals in a compact package. This ADC is ideal for applications requiring high accuracy and low noise, such as medical instrumentation, industrial process control, and high-resolution data acquisition systems.

Key Features:

  • High Resolution: The 16-bit resolution ensures detailed and accurate analog-to-digital conversions, making it suitable for precision measurement applications.
  • Low Power Consumption: Designed for efficiency, the MAX1416AENE+ consumes minimal power, which is critical for battery-powered and portable devices.
  • Single-Supply Operation: Operates from a single +5V supply, simplifying power supply design and reducing system complexity.
  • Internal Reference: Comes with an integrated precision voltage reference, eliminating the need for an external reference and reducing overall component count.
  • Differential Inputs: Features differential inputs that enhance noise immunity and allow for the measurement of small signal amplitudes in the presence of common-mode noise.
  • Programmable Gain Amplifier: Includes a programmable gain amplifier (PGA) for signal conditioning, which can be adjusted to optimize the dynamic range for various input signal levels.
  • SPI Interface: Equipped with a Serial Peripheral Interface (SPI) that facilitates easy communication with microcontrollers and digital systems.
  • Compact Package: Available in a 16-pin QSOP package, the MAX1416AENE+ is designed for space-constrained applications.

Applications:

  • Medical Instrumentation
  • Industrial Process Control
  • Data Acquisition Systems
  • Portable Instrumentation
  • Scientific Research Equipment

The MAX1416AENE+ is a testament to Maxim Integrated's commitment to providing reliable and precise data conversion solutions that meet the rigorous demands of modern electronic systems. Its combination of high resolution, low power, and advanced features make it an excellent choice for designers looking to enhance the performance and efficiency of their applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess