EN
  • EN
  • DE

SMBJ4732A/TR13

Part No SMBJ4732A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4732
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280584-SMBJ4732A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4732A/TR13 CAD Model

Description

Microchip Technology SMBJ4732A/TR13 Zener Diode

Introducing the SMBJ4732A/TR13, a high-quality Zener diode from the renowned manufacturer Microchip Technology. This robust component is designed to provide excellent voltage regulation and protection features for a wide array of electronic circuits. With its precise voltage control and reliability, the SMBJ4732A/TR13 is an ideal choice for designers looking to ensure the stability and longevity of their electronic products.

Key Features:

  • Voltage Regulation: The SMBJ4732A/TR13 offers a Zener voltage of 4.7V, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: This Zener diode has a power dissipation rating of 1W, allowing it to handle significant power levels without compromising performance.
  • Package Type: The component comes in a DO-214AA package, also known as an SMB package, which is known for its compact size and excellent thermal performance.
  • High Surge Capability: It is designed to withstand high surge currents, providing reliable protection against voltage spikes and transients.
  • Temperature Stability: The SMBJ4732A/TR13 operates effectively over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Tape and Reel Packaging: Delivered in a TR13 (tape and reel) format, it facilitates efficient and automated assembly processes, making it a convenient choice for mass production.

Applications:

The SMBJ4732A/TR13 is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and transient voltage protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Microchip Technology's commitment to quality and performance is evident in the SMBJ4732A/TR13 Zener diode. Whether you're designing a new circuit or looking to improve an existing one, this component provides a reliable solution for voltage regulation and protection needs. Its robust design and manufacturing excellence make it a smart choice for engineers and designers who demand the best in electronic components.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess