EN
  • EN
  • DE

MAX139CMH+TD

Part No MAX139CMH+TD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701301-MAX139CMH+TD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX139CMH+TD CAD Model

Description

The MAX139CMH+TD from Maxim Integrated is a high-performance, low-power, 5V, 8-bit analog-to-digital converter (ADC) that offers excellent analog performance with a fully differential input and a 1.25MHz sampling rate. This ADC is ideal for a wide range of applications, including industrial control systems, medical devices, and scientific instrumentation, where precision and speed are crucial.

With its 8-bit resolution, the MAX139CMH+TD delivers a fine level of detail in analog signal conversion, making it suitable for applications that require accurate signal processing. The fully differential input design allows for superior common-mode noise rejection, which is essential in noisy environments or when dealing with small signal levels.

The device operates from a single 5V power supply, making it compatible with many standard systems and simplifying power management design. Additionally, its low power consumption is beneficial for portable and battery-operated devices, where power efficiency is a key consideration.

The MAX139CMH+TD features an internal track-and-hold function, which ensures that the analog input signal is captured at a precise moment in time, reducing sampling errors and improving the overall accuracy of the conversion process. The fast 1.25MHz sampling rate allows the ADC to handle rapidly changing signals, ensuring that data is captured quickly and accurately without missing critical information.

This ADC also includes a parallel interface, which provides easy integration with microcontrollers and digital signal processors. The interface allows for simple and direct communication with most digital systems, enabling rapid data transfer and processing.

The MAX139CMH+TD comes in a compact 44-QSOP package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of board space without sacrificing performance.

In summary, the Maxim Integrated MAX139CMH+TD is a reliable and precise ADC that combines speed, accuracy, and low power consumption, making it a versatile choice for a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess