EN
  • EN
  • DE

MAX13485EPA

Part No MAX13485EPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701282-MAX13485EPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13485EPA CAD Model

Description

The MAX13485EPA is a half-duplex transceiver module designed by Maxim Integrated, tailored for RS-485 and RS-422 communication protocols. This integrated circuit is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial networks, building automation, and other applications requiring differential data transmission.

Key Features:

  • High-Speed Operation: Supports data rates up to 16Mbps, enabling fast data communication for time-sensitive applications.
  • Extended Temperature Range: Operates effectively in extreme conditions, with a temperature range of -40°C to +85°C, ensuring performance in harsh industrial environments.
  • Robust ESD Protection: Equipped with ±15kV ESD protection on the transceiver's input and output pins, safeguarding the device against electrostatic discharges.
  • Reduced Power Consumption: Features a low-current shutdown mode, significantly reducing power usage when the transceiver is inactive.
  • Fail-Safe Receiver: Ensures a logic-high receiver output when inputs are open, shorted, or idle, providing additional reliability and safety.
  • Thermal Shutdown: Integrated thermal-shutdown circuitry protects the device from damage due to excessive power dissipation.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Telecommunications Infrastructure

The MAX13485EPA is available in an 8-pin PDIP package, offering ease of integration into existing systems with its industry-standard footprint. Its half-duplex communication capability enables bidirectional communication on a single pair of wires, reducing the complexity and cost of cable requirements.

Maxim Integrated's commitment to quality and reliability is evident in the MAX13485EPA transceiver, which is designed to meet the stringent demands of modern industrial data communication. With its advanced features and robust design, the MAX13485EPA ensures a secure and stable connection for critical data transmission tasks.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess