Product Overview: MAX13442EASA+T by Maxim Integrated
The MAX13442EASA+T is a robust, high-performance RS-485/RS-422 transceiver from Maxim Integrated, designed to facilitate communication in industrial, networking, and automation systems. This particular product is crafted to withstand the demanding conditions often found in industrial environments while providing reliable data transmission over long distances and in electrically noisy surroundings.
Key Features
- Interface Type: The device supports RS-485 and RS-422 communication protocols, ensuring compatibility with a wide range of industrial communication standards.
- Data Rate: It offers a data transfer rate of up to 20Mbps, making it suitable for applications requiring high-speed data exchange.
- Supply Voltage Range: The transceiver operates over a broad supply voltage range from 3.0V to 3.6V, providing versatility in various power environments.
- Integrated Protection: With built-in electrostatic discharge (ESD) protection exceeding ±15kV (Human Body Model), the MAX13442EASA+T ensures resilience against common electrical transients.
- Temperature Range: It is designed to perform reliably in extreme temperatures, with an operating range from -40°C to +85°C.
- Fail-Safe Feature: The device includes a fail-safe feature that guarantees a known output state if inputs are open, shorted, or idle.
- Package: The MAX13442EASA+T is available in an 8-pin NSOIC package, which is ideal for space-constrained applications.
Applications
With its robust feature set, the MAX13442EASA+T is well-suited for a variety of applications, including:
- Industrial control systems
- Building automation
- Networked security systems
- Data acquisition systems
- Point of sale (POS) terminals
Ordering Information
The product is available in tape and reel form, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. This packaging ensures efficient handling and placement during the assembly of printed circuit boards (PCBs).
Maxim Integrated's commitment to quality and performance is embodied in the MAX13442EASA+T, making it a reliable choice for engineers and designers looking to implement robust communication interfaces in their industrial and commercial products.