EN
  • EN
  • DE

MAX1336ETE

Part No MAX1336ETE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701260-MAX1336ETE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1336ETE CAD Model

Description

MAX1336ETE Multichannel ADC from Maxim Integrated

The MAX1336ETE is a high-performance, 12-bit, multichannel analog-to-digital converter (ADC) designed by Maxim Integrated to offer exceptional accuracy and precision for a wide range of applications. This ADC features a 16-channel single-ended or 8-channel differential input configuration, providing flexibility for various signal acquisition needs.

Key Features:

  • 12-bit resolution for high precision measurements.
  • 16 single-ended or 8 differential input channels.
  • High sampling rate, enabling real-time data acquisition.
  • Low power consumption, suitable for battery-operated devices.
  • Internal 2.5V reference voltage, simplifying system design.
  • SPI-compatible serial interface for easy integration with microcontrollers and digital systems.
  • Extended operating temperature range, making it ideal for industrial environments.

The MAX1336ETE operates over a wide supply voltage range, accommodating various system power requirements. The inclusion of an internal reference voltage minimizes the need for external components, reducing the overall system cost and complexity.

Applications:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instrumentation
  • Battery-powered devices
  • Portable instrumentation

With its robust design and high level of integration, the MAX1336ETE is an excellent choice for engineers looking to implement precise data acquisition in their designs. The device's small form factor in a 16-pin TQFN package makes it suitable for space-constrained applications, while its extended temperature range ensures reliable operation under harsh conditions.

Maxim Integrated's commitment to quality ensures that the MAX1336ETE meets stringent performance criteria, making it a trusted component for mission-critical systems where accuracy and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5348 $60.0916
40+ $2.9004 $116.0160
62+ $2.8098 $174.2076
85+ $2.7191 $231.1235
110+ $2.6285 $289.1350
148+ $2.3566 $348.7768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 423 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess