EN
  • EN
  • DE
  • IT

MAX13366GTE/V+

Part No MAX13366GTE/V+
Manufacturer Maxim Integrated
Catalog Magnetic Sensors - Switches (Solid State)
Description IC HALL EFFECT SW INTERFACE QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Win Source Part Number 1066036-MAX13366GTE/V+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13366GTE/V+ CAD Model

Description

Maxim Integrated's MAX13366GTE/V+ Automotive Audio Amplifier

The MAX13366GTE/V+ by Maxim Integrated is a state-of-the-art automotive audio amplifier designed to deliver exceptional sound quality and reliability for in-vehicle entertainment systems. This high-performance, integrated circuit is specifically engineered to meet the rigorous demands of automotive audio applications, ensuring robust operation under a wide range of conditions.

At the heart of the MAX13366GTE/V+ lies an advanced Class D amplifier architecture that provides efficient power conversion, resulting in reduced heat dissipation and improved thermal performance. This makes the MAX13366GTE/V+ an ideal solution for compact and energy-conscious automotive designs where space is at a premium and power efficiency is crucial.

The device features a wide supply voltage range, accommodating the variable electrical environments found in automotive applications. It is capable of delivering high-quality audio output with low distortion and noise levels, ensuring a clear and powerful audio experience for passengers.

One of the key advantages of the MAX13366GTE/V+ is its built-in diagnostic capabilities, which are essential for automotive safety and reliability. The amplifier includes protection against overtemperature, short-circuit, and undervoltage conditions, helping to prevent damage to the amplifier and connected speakers. Additionally, the device supports I2C communication, which allows for real-time monitoring and control of the amplifier's functions, further enhancing its diagnostic capabilities.

The MAX13366GTE/V+ is also designed with electromagnetic compatibility (EMC) in mind, featuring spread-spectrum modulation to minimize electromagnetic interference (EMI), a critical consideration for automotive electronics. This ensures that the amplifier does not adversely affect other electronic systems within the vehicle.

Overall, the MAX13366GTE/V+ from Maxim Integrated is a robust, high-quality audio amplifier that is well-suited for automotive manufacturers looking to enhance the audio experience in their vehicles. With its combination of power efficiency, advanced diagnostics, and EMC considerations, the MAX13366GTE/V+ stands out as a superior choice for in-vehicle audio systems.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.7321
Infineon Technologies
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4581
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6076
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5873
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.3032
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1587
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $12.9661
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8997

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,320 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess