EN
  • EN
  • DE

MAX13325GUI/V+T

Part No MAX13325GUI/V+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC AUD LINE DVR DL AUTO 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Line Driver
Applications Automotive Audio, Pre-Amplifier, Professional Audio
Number of Channels 2
Interface I2C
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C (TA)
Specifications Class D
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 701252-MAX13325GUI/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13325
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX13325GUI/V+T CAD Model

Description

The MAX13325GUI/V+T from Maxim Integrated is a high-performance audio amplifier designed specifically for automotive applications. This advanced device offers a seamless audio experience, providing both power and clarity to in-vehicle audio systems. With its robust construction and premium features, the MAX13325GUI/V+T stands out as an ideal choice for car audio enthusiasts and manufacturers alike.

Key Features:

  • High-Quality Audio Amplification: The MAX13325GUI/V+T delivers crisp and clear audio amplification, ensuring an immersive listening experience for drivers and passengers.
  • Integrated Diagnostics: Equipped with built-in diagnostics, the device enables real-time monitoring of system performance, helping to identify and resolve issues quickly.
  • Thermal Overload Protection: To ensure longevity and reliability, this audio amplifier includes thermal overload protection, safeguarding the device against excessive temperatures that could potentially cause damage.
  • Low Quiescent Current: This feature contributes to energy efficiency, reducing battery drain when the audio system is not actively in use.
  • Wide Operating Voltage Range: The MAX13325GUI/V+T operates over a broad voltage range, accommodating the varying electrical environments found in automotive systems.

Applications:

  • Car Audio Systems
  • Automotive Infotainment
  • Navigation and Telematics

With its robust design and advanced technology, the MAX13325GUI/V+T stands as a testament to Maxim Integrated's commitment to quality and innovation in the automotive industry. Whether it's for a premium car audio system or an integrated infotainment unit, this audio amplifier is engineered to deliver outstanding sound quality and reliable performance in the demanding automotive environment.

For those seeking an audio solution that meets the high standards of today's automotive market, the MAX13325GUI/V+T from Maxim Integrated is an excellent choice that combines functionality, durability, and superior audio fidelity.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess