EN
  • EN
  • DE

MAX1329BETL+

Part No MAX1329BETL+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DATA ACQU SYST 40TQFN / Data Acquisition Systems (DASs) 40-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Type Data Acquisition Systems (DASs)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX1329
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881044-MAX1329BETL+
Ultra Librarian 3D Model Ultra Librarian MAX1329BETL+ CAD Model

Description

Maxim Integrated MAX1329BETL+ Overview

The MAX1329BETL+ from Maxim Integrated is a high-performance, low-power, serial 12-bit analog-to-digital converter (ADC) designed to provide exceptional accuracy and precision for a wide range of applications. This compact, integrated circuit is ideal for portable devices, industrial measurements, medical instruments, and any system where energy efficiency and space are critical considerations.

Key Features

  • Resolution: The device offers a 12-bit resolution, ensuring fine detail in the measurement of analog signals.
  • Channels: It features eight pseudo-differential input channels, which allow for flexible signal acquisition and improved noise rejection.
  • Sampling Rate: The MAX1329BETL+ provides a fast sampling rate, enabling real-time data processing and responsive system performance.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it operates with a low power requirement, which helps to extend battery life in portable devices.
  • Interface: It includes a SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Small Footprint: The device comes in a compact 40-pin TQFN package, making it suitable for space-constrained applications.
  • Temperature Range: The MAX1329BETL+ operates over an extended temperature range, ensuring reliability in varying environmental conditions.

Applications

The versatility of the MAX1329BETL+ makes it an excellent choice for a variety of applications, including:

  • Portable and battery-operated devices
  • Data acquisition systems
  • Medical monitoring equipment
  • Industrial control systems
  • Automotive systems

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX1329BETL+ is no exception. It delivers reliable and accurate analog-to-digital conversion, ensuring that digital systems can accurately interpret real-world analog signals. The device's robust design and extended temperature range make it suitable for demanding applications where precision is paramount.

Whether for professional-grade equipment or consumer electronics, the MAX1329BETL+ ADC from Maxim Integrated offers an optimal blend of performance, power efficiency, and compactness to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess