Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 16Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN
Manufacturer Package 10-uDFN (2x2)
Win Source Part Number 785310-MAX13183EELB+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX13183
Introduction Date February 07, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX13183EELB+ CAD Model

Description

Maxim Integrated's MAX13183EELB+ RS-485/RS-422 Transceiver

The MAX13183EELB+ is a high-performance, half-duplex transceiver from Maxim Integrated, designed to facilitate RS-485 and RS-422 communications in industrial, networking, and automation applications. This device is characterized by its robustness, reliability, and efficiency, making it an ideal choice for environments where high-speed data transmission and noise immunity are critical.

Key Features

  • High-Speed Operation: The MAX13183EELB+ supports data rates up to 20Mbps, allowing for rapid data exchange and reduced transmission times.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is suitable for harsh industrial environments.
  • Low Power Consumption: It features a low-current shutdown mode, significantly reducing power usage when the device is not actively transmitting or receiving data.
  • Integrated Protection: The device includes built-in electrostatic discharge (ESD) protection exceeding ±15kV (Human Body Model) on the transceiver's bus pins, ensuring enhanced durability against electrical transients.
  • Fail-Safe Feature: The MAX13183EELB+ incorporates a fail-safe feature that guarantees a logic-high receiver output when the inputs are open, shorted, or idle, providing additional reliability in open-circuit situations.

Applications

The versatility of the MAX13183EELB+ makes it suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Point-of-Sale (POS) Terminals
  • Data Communication Systems

Package and Availability

The MAX13183EELB+ comes in a compact, 8-pin µMAX package, optimizing board space without compromising performance. It is available through Maxim Integrated and authorized distributors, ensuring easy integration into existing and new designs.

With its combination of speed, robustness, and advanced features, the MAX13183EELB+ from Maxim Integrated stands out as a superior solution for reliable communication in demanding applications.

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention