EN
  • EN
  • DE

MAX13182EELB+T

Part No MAX13182EELB+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-485 10-Pin UDFN T/R / IC TXRX RS-485 +5.0V ESD 10UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN
Manufacturer Package 10-uDFN (2x2)
Win Source Part Number 785309-MAX13182EELB+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13182E
Introduction Date July 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX13182EELB+T CAD Model

Description

Maxim Integrated MAX13182EELB+T Overview

The MAX13182EELB+T is a high-performance, half-duplex transceiver module from Maxim Integrated, designed to facilitate robust serial communication in industrial and commercial applications. This device is part of Maxim Integrated's extensive range of interface ICs, specifically tailored for RS-485/RS-422 communication protocols. The MAX13182EELB+T is engineered to provide reliable data transmission over long distances and in electrically noisy environments.

Key Features

  • High-Speed Operation: The transceiver supports data rates up to 20Mbps, making it suitable for high-speed data communication requirements.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is ideal for harsh industrial environments.
  • Low Power Consumption: The device features a low-current shutdown mode, which significantly reduces power consumption when the transceiver is not in use.
  • Robust ESD Protection: It offers enhanced Electrostatic Discharge (ESD) protection, ensuring resilience against electrical transients.
  • Integrated Fail-Safe: The MAX13182EELB+T includes a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle.
  • Thermal Shutdown: A built-in thermal shutdown mechanism protects the device from overheating, enhancing its reliability and longevity.

Applications

The MAX13182EELB+T transceiver is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Data acquisition systems
  • Networked security cameras
  • Point-of-sale (POS) terminals

Package and Quality

This transceiver comes in a compact, 8-pin µMAX package, which is ideal for space-constrained applications. The MAX13182EELB+T is available in tape and reel form, facilitating efficient assembly for high-volume production. Maxim Integrated ensures high manufacturing standards, offering devices that meet stringent quality and reliability requirements.

With its combination of high-speed performance, rugged protection features, and low-power operation, the MAX13182EELB+T from Maxim Integrated stands out as a top choice for designers looking to implement reliable RS-485/RS-422 communication interfaces in their systems.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess