EN
  • EN
  • DE

MAX13085EESA+T

Part No MAX13085EESA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 8-SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021092-MAX13085EESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX13085E
Introduction Date October 01, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX13085EESA+T CAD Model

Description

The MAX13085EESA+T from Maxim Integrated is a highly versatile and reliable half-duplex RS-485/RS-422 transceiver IC designed to facilitate communication in industrial, network, and telecommunication applications. This integrated circuit is engineered to operate in environments requiring high-speed data transmission with robust noise immunity.

Packaged in a space-saving 8-pin NSOIC (Narrow Small Outline Integrated Circuit) form factor, the MAX13085EESA+T is optimized for compact and complex PCB layouts where space is at a premium. The device features a wide data rate of up to 10Mbps, making it suitable for high-performance serial communication protocols.

One of the key attributes of the MAX13085EESA+T is its extended ESD (Electrostatic Discharge) protection. With an integrated ESD protection circuit, the device can withstand up to ±15kV human body model (HBM) discharges, providing robust protection against common electrical overstress conditions and ensuring long-term reliability in harsh industrial environments.

The transceiver operates from a single 3.3V to 5V power supply, which makes it compatible with a wide range of system voltages, thereby increasing its versatility in various applications. The MAX13085EESA+T also features a low quiescent current draw, making it an ideal choice for power-sensitive applications.

Maxim Integrated has incorporated fail-safe circuitry into the MAX13085EESA+T, which guarantees a logic-high receiver output when the receiver inputs are open or shorted. This feature enhances the safety and reliability of the communication network by ensuring that the transceiver remains in a known state during fault conditions.

The MAX13085EESA+T is also equipped with thermal shutdown and short-circuit protection, which further contribute to its operational stability and longevity. With its half-duplex communication capability, the device can transmit and receive data on a single twisted-pair, reducing the cabling costs and simplifying the network topology.

In conclusion, the MAX13085EESA+T RS-485/RS-422 transceiver from Maxim Integrated is a high-quality, feature-rich solution for reliable data communication in demanding applications. Its robust protection features, high data rate capability, and low-power operation make it a top choice for designers seeking performance and durability.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5760 $51.8400
215+ $0.4726 $101.6090
330+ $0.4579 $151.1070
455+ $0.4431 $201.6105
585+ $0.4283 $250.5555
785+ $0.3840 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,730 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess