EN
  • EN
  • DE

HUFA76409D3S

Part No HUFA76409D3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 17A, 60V, 0.071 Ohm, N-Channel, Logic Level UltraFET Power MOSFETs | MOSFET N-CH 60V 18A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 18A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 63mOhm at 18A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 15nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 485pF at 25V
Power Dissipation (Maximum) 49W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-252AA
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182493-HUFA76409D3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUFA76409D3S CAD Model

Description

ON Semiconductor HUFA76409D3S N-Channel Power MOSFET

The ON Semiconductor HUFA76409D3S is a high-performance N-Channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This robust semiconductor device is a part of ON Semiconductor's portfolio of energy-efficient power MOSFETs, which are engineered to minimize losses in power conversion processes and enhance system reliability.

Key Features:

  • Advanced Process Technology: This MOSFET utilizes ON Semiconductor's latest advancements in process technology, offering reduced on-resistance and lower gate charge to enhance its overall efficiency.
  • High Current Capability: With a continuous drain current (ID) rating of up to 20A, the HUFA76409D3S can handle high current loads, making it suitable for demanding applications.
  • Low On-Resistance: A notable characteristic of the HUFA76409D3S is its low RDS(on), which ensures minimal voltage drop across the device and reduces power loss during operation.
  • High-Speed Switching: The fast switching speed of this MOSFET makes it ideal for high-frequency applications, such as switch-mode power supplies and DC-DC converters.
  • Robust Thermal Performance: It boasts excellent thermal characteristics, allowing it to maintain performance even under high temperature operating conditions.
  • Dynamic dv/dt Rating: The device is designed to withstand high voltage transients, ensuring durability and stable operation in circuits with rapid voltage changes.

Applications:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Switching Applications

The HUFA76409D3S from ON Semiconductor is housed in a TO-252 (DPAK) package, which not only provides a compact footprint but also facilitates efficient heat dissipation. Its performance and reliability make it an excellent choice for designers looking to optimize their power systems for efficiency and durability. Whether it's for industrial, automotive, or consumer electronics, the HUFA76409D3S is engineered to meet the stringent requirements of modern electronic circuits.

With its combination of high current capability, low on-resistance, and fast switching speeds, the HUFA76409D3S stands out as a versatile and efficient solution for power management challenges.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2772 $58.2120
510+ $0.2275 $116.0250
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,875+ $0.1848 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess