EN
  • EN
  • DE

E1466DHO-S8G3Y

Part No E1466DHO-S8G3Y
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK 32KHZ DGTL-TRIM 8SOIC  /  IC Clock, Digital Trimmer IC 32kHz 1 Output 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
PLL No
Number of Circuits 1
Frequency - Max 32kHz
Voltage - Supply 1.1V ~ 2.2V
Temperature Range - Operating -20°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number E1466D
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 984072-E1466DHO-S8G3Y
Ultra Librarian 3D Model Ultra Librarian E1466DHO-S8G3Y CAD Model

Description

The E1466DHO-S8G3Y is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to the ever-growing demands of the electronics industry, this product is built with precision and functionality in mind, offering a robust solution for a wide range of applications.

Key Features

  • High Performance: This product is engineered to deliver top-notch performance, ensuring that it can handle complex tasks with ease and efficiency.
  • Energy Efficiency: With the growing emphasis on sustainable technology, the E1466DHO-S8G3Y is designed to operate with minimal power consumption without compromising on performance.
  • Compact Design: The compact footprint of the product makes it an ideal choice for space-constrained applications, allowing for seamless integration into a variety of electronic systems.
  • Robustness: Durability is a hallmark of Microchip products, and this device is no exception. It is built to withstand harsh environments and provide reliable performance under various conditions.
  • Connectivity: This product offers excellent connectivity options, ensuring easy integration with other components and systems for a cohesive and efficient operation.

Applications

The versatility of the E1466DHO-S8G3Y makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications
  • Consumer Electronics
  • Healthcare Devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet and user manuals provided by Microchip Technology. These resources offer comprehensive information on electrical characteristics, pin configurations, timing diagrams, and more, ensuring that you can make the most out of the E1466DHO-S8G3Y in your projects.

With its blend of performance, efficiency, and reliability, the E1466DHO-S8G3Y from Microchip Technology is a smart choice for anyone looking to enhance their electronic designs with a high-quality, versatile component.

You May Also Be Interested in

Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess