EN
  • EN
  • DE

MAX13047EEVB+

Part No MAX13047EEVB+
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Single- and Dual-Bidirectional Low-Level Translator | IC TRNSLTR BIDIRECTIONAL 10TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 2
Voltage - VCCA 1.1V ~ 3.6V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Push-Pull
Data Rate 16Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Thermal-Shutdown Protection
Mounting Style SMD
Manufacturer Package 10-UFQFN
Supplier Device Package 10-UTQFN (1.4x1.8)
Family Part Number MAX13047E
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1212071-MAX13047EEVB+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13047EEVB+ CAD Model

Description

Maxim Integrated MAX13047EEVB+ Evaluation Kit

The MAX13047EEVB+ is an evaluation kit designed by Maxim Integrated to facilitate the testing and performance assessment of the MAX13047E high-speed, level-translation IC. This versatile evaluation board is an essential tool for designers and engineers who need to interface low-voltage digital signal processing (DSP) or microcontroller units (MCUs) with higher voltage systems in a reliable and efficient manner.

The MAX13047E IC itself is a bidirectional level translator that is capable of translating signals between two different voltage domains ranging from 1.2V to 3.6V on one side and 1.65V to 5.5V on the other. This makes the MAX13047EEVB+ an ideal solution for applications that require communication between components operating at different logic levels, such as interfacing 3.3V sensors with a 1.8V MCU or bridging 5V logic to a 2.5V system.

Key features of the MAX13047EEVB+ evaluation kit include:

  • Easy access to all the pins of the MAX13047E IC, allowing for straightforward integration into existing systems.
  • On-board jumpers and headers to configure the IC for various operating modes and to select different voltage levels for translation.
  • Provision for external power supply connections, enabling the evaluation board to be powered independently from the system being tested.
  • Compact and durable design, ensuring the evaluation kit can be used in a wide range of testing environments.

The MAX13047EEVB+ comes with comprehensive documentation, including a detailed datasheet, application notes, and design resources to assist in the rapid development and deployment of systems using the MAX13047E. Whether it is for prototyping or for final product testing, this evaluation kit is an invaluable asset for ensuring seamless level translation in mixed-voltage designs.

With its robust construction and user-friendly features, the MAX13047EEVB+ from Maxim Integrated is the perfect tool for engineers looking to optimize their level-shifting applications, ensuring compatibility across different voltage platforms and enhancing overall system reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3214 $53.1424
33+ $3.1072 $102.5376
50+ $3.0000 $150.0000
72+ $2.7857 $200.5704
94+ $2.6786 $251.7884
117+ $2.5715 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess