EN
  • EN
  • DE

MAX13021ASA/V+

Part No MAX13021ASA/V+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features 1/1 Transceiver Half LINbus 8-SOIC
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX13021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881034-MAX13021ASA/V+
Ultra Librarian 3D Model Ultra Librarian MAX13021ASA/V+ CAD Model

Description

Maxim Integrated MAX13021ASA/V+ Overview

The Maxim Integrated MAX13021ASA/V+ is a high-performance, octal, low-side switch with serial control designed to drive inductive, incandescent, or LED loads in automotive and industrial applications. This advanced device is engineered to provide robust solutions for power distribution and control systems, where reliability and efficiency are paramount.

Key Features

  • Eight Low-Side Switches: The MAX13021ASA/V+ integrates eight low-side switches, enabling direct control of multiple loads from a single device.
  • Serial Interface Control: It features a serial peripheral interface (SPI) for communication, which allows for digital control of the switches via a microcontroller, reducing the need for multiple I/O lines.
  • High Current Capability: Each switch is capable of delivering continuous current, making it suitable for driving a wide range of loads.
  • Built-In Protection: The device includes overcurrent protection, overtemperature protection, and open-load detection to ensure safe operation under various fault conditions.
  • Diagnostic Feedback: Diagnostic capabilities are integrated into the MAX13021ASA/V+, providing feedback on the status of each switch, which aids in system monitoring and troubleshooting.
  • Wide Operating Voltage Range: The operating voltage range is broad, accommodating various automotive and industrial power systems.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, contributing to the overall energy efficiency of the system.
  • Robust Design: The MAX13021ASA/V+ is designed to withstand the harsh conditions typical of automotive and industrial environments, including wide temperature ranges and electrical transients.

Applications

The versatile nature of the MAX13021ASA/V+ makes it suitable for a variety of applications, including:

  • Automotive body control modules
  • Industrial control systems
  • Power distribution modules
  • Automotive lighting systems
  • Heavy machinery control systems

With its combination of high performance, multiple switch integration, and advanced protection features, the Maxim Integrated MAX13021ASA/V+ is an excellent choice for designers looking to optimize their power control systems with a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2844 $51.3760
95+ $1.0539 $100.1205
150+ $1.0209 $153.1350
205+ $0.9880 $202.5400
265+ $0.9551 $253.1015
355+ $0.8563 $303.9865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess