EN
  • EN
  • DE

MAX13014EKA+T

Part No MAX13014EKA+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC DUAL-LEVEL TRANSLATOR SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.65V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Power Supply Decoupling
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 701158-MAX13014EKA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX13014
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX13014EKA+T CAD Model

Description

Maxim Integrated MAX13014EKA+T Transceiver

The MAX13014EKA+T is a high-performance, low-power transceiver module from Maxim Integrated, designed to facilitate reliable communication in industrial and automotive applications. This compact and efficient device is part of Maxim's extensive range of interface components, known for their robustness and precision.

Key Features

  • Interface: The MAX13014EKA+T offers an RS-485/RS-422 communication interface, which is widely used in multi-point networks due to its differential signaling that provides high noise immunity and long-distance data transmission capabilities.
  • Data Rate: With a maximum data rate of 2.5Mbps, this transceiver can handle high-speed data communication, making it suitable for applications that require rapid data exchange.
  • Power Supply: The device operates from a single 3.3V power supply, contributing to its low-power operation and making it easy to integrate into existing systems without the need for additional power regulation.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Integrated Protection: The transceiver includes integrated protection features such as thermal shutdown, short-circuit protection, and fail-safe high impedance receiver input, which enhance the safety and durability of the device.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX13014EKA+T is versatile and can be employed in various applications, including:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Automotive networks
  • Telecommunications infrastructure

With its robust design and integrated features, the Maxim Integrated MAX13014EKA+T transceiver is a reliable choice for system designers looking for an RS-485/RS-422 communication solution. Its ability to handle high-speed data in extreme conditions, along with its protective features, makes it a go-to component for demanding applications that require dependable data transmission.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1241 $56.9928
18+ $5.8454 $105.2172
27+ $5.6628 $152.8956
37+ $5.4801 $202.7637
48+ $5.2974 $254.2752
64+ $4.7494 $303.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess