EN
  • EN
  • DE

MAX1271BCAI

Part No MAX1271BCAI
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Multirange, +5V, 8-Channel, Serial 12-Bit ADCs | IC DAS 12BIT 110K 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 110k
Data Interface Serial
Voltage Supply Source Single Supply
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX1271
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212047-MAX1271BCAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1271BCAI CAD Model

Description

The MAX1271BCAI from Maxim Integrated is a high-performance, 12-bit, multichannel analog-to-digital converter (ADC) designed to provide precision data acquisition in a variety of applications. This versatile component features 8 pseudo-differential input channels, making it an ideal choice for systems requiring multiple sensor inputs, such as industrial control systems, data loggers, and medical equipment.

Key Features

  • Resolution: 12-bit ADC offering fine granularity for accurate measurements.
  • Channels: 8 pseudo-differential inputs that allow for flexible signal acquisition from various sources.
  • Sampling Rate: High-speed conversion capable of up to 108ksps, ensuring timely data capture for dynamic systems.
  • Interface: Serial interface compatible with SPI, QSPI, and MICROWIRE protocols for easy integration with microcontrollers and digital systems.
  • Voltage Range: Operates on a single 5V supply, simplifying power management in embedded applications.
  • Package: Available in a 28-pin SSOP package, which is compact and suitable for space-constrained designs.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.

Applications

The MAX1271BCAI is designed to serve a wide array of applications that require high-precision analog-to-digital conversion. Some of the typical applications include:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instruments
  • Instrumentation
  • Battery-Powered Devices

Why Choose MAX1271BCAI?

Maxim Integrated's MAX1271BCAI stands out for its combination of high accuracy, multiple input channels, and ease of integration. It is an excellent choice for designers looking for a reliable ADC that can handle complex sensor data with precision. Its support for popular serial interfaces and its robust operating temperature range make it adaptable to a variety of challenging applications. Whether you are working on industrial controls or portable medical devices, the MAX1271BCAI provides the performance and flexibility needed to meet stringent requirements.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0305 $64.0610
5+ $26.2820 $131.4100
7+ $25.4608 $178.2256
10+ $24.6385 $246.3850
13+ $23.8173 $309.6249
17+ $21.3536 $363.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess