EN
  • EN
  • DE

MAX4559CPE

Part No MAX4559CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ±15kV ESD-Protected, Low-Voltage, CMOS Analog Multiplexers/Switches
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance (CS(off), CD(off)) 2.5pF, 6pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -93dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1213766-MAX4559CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4559
Introduction Date April 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4559CPE CAD Model

Description

Maxim Integrated MAX4559CPE Multiplexer

The Maxim Integrated MAX4559CPE represents a high-performance, low-voltage signal multiplexer that is designed for precision analog signal switching. This device is ideal for applications that require routing of analog and digital signals in various systems such as data acquisition, communication devices, and audio/visual equipment.

The MAX4559CPE offers a single 8-channel multiplexer configuration, allowing users to select one of eight inputs to be passed to the output. With a wide analog signal range, it can handle ±5V at the analog input and output, which makes it versatile for both bipolar and single-supply operations.

One of the key features of the MAX4559CPE is its low on-resistance (Ron), typically 100 ohms, which minimizes signal attenuation and ensures high signal integrity. Additionally, the device boasts low charge injection, which reduces the amount of noise and interference introduced during the switching process, thus maintaining the fidelity of the signal path.

The MAX4559CPE operates from a single +5V supply or dual ±5V supplies, providing flexibility in various circuit designs. It also features fast switching speeds, with transition times typically in the order of 250ns, enabling quick signal routing without significant delays.

For enhanced durability and reliability, the MAX4559CPE is packaged in a 16-pin DIP (Dual In-line Package), which is known for its ease of handling and soldering onto printed circuit boards. The device also includes ESD protection circuitry, safeguarding it against electrostatic discharges that can occur during handling or operation.

Maxim Integrated has designed the MAX4559CPE with digital logic-level compatibility, allowing it to interface directly with TTL and CMOS logic. This means that the multiplexer can be controlled by a microcontroller or processor without the need for additional level-shifting hardware.

In summary, the Maxim Integrated MAX4559CPE is a versatile, high-performance multiplexer that offers excellent signal integrity, fast switching, and compatibility with various logic levels, making it a suitable choice for a wide array of applications that require precise signal routing.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess