EN
  • EN
  • DE

MAX126CEAX+TD

Part No MAX126CEAX+TD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701126-MAX126CEAX+TD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX126CEAX+TD CAD Model

Description

Maxim Integrated's MAX126CEAX+TD: A High-Precision ADC Solution

Maxim Integrated's MAX126CEAX+TD is a top-tier analog-to-digital converter (ADC) designed for applications requiring high precision and accuracy. This product is a testament to Maxim's commitment to providing advanced integrated circuits that cater to the needs of complex and demanding systems.

The MAX126CEAX+TD is a 12-bit, 8-channel, single-ended or 4-channel, differential ADC that delivers exceptional performance with a sampling rate of up to 1.25Msps. Its versatility is evident in its ability to operate in either a single-ended or differential mode, providing flexibility for various system designs. The device integrates a track/hold amplifier and a 12-bit successive-approximation ADC in a compact 36-SSOP package, optimizing space on your PCB and reducing the need for additional external components.

One of the standout features of this ADC is its high-speed serial interface, which supports SPI, QSPI™, MICROWIRE™, and DSP-compatible protocols. This makes it easy to interface with a wide range of microcontrollers and digital signal processors, ensuring seamless integration into your system. The MAX126CEAX+TD operates from a single +5V supply, simplifying the power supply design and contributing to its energy-efficient performance.

The device also boasts a low power consumption of 135mW (typical), which is ideal for battery-powered devices and portable applications. For power-sensitive applications, the MAX126CEAX+TD includes a power-down mode that reduces power consumption to just 5µW (typical), further extending battery life and reducing operational costs.

With its built-in 4.096V reference, the MAX126CEAX+TD offers a precise voltage reference for the ADC, eliminating the need for an external reference in many applications. However, for those applications requiring an external reference, the device also provides flexibility with an external reference input.

In summary, Maxim Integrated's MAX126CEAX+TD is a robust, high-precision ADC that is ideal for applications in industrial control systems, data acquisition systems, medical instrumentation, and any other system that demands accurate analog-to-digital conversion. Its combination of high-speed performance, low power consumption, and flexible interfacing options make it a valuable component for designers looking to enhance their system's performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess