EN
  • EN
  • DE

MAX12527ETK+

Part No MAX12527ETK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701108-MAX12527ETK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX12527ETK+ CAD Model

Description

Maxim Integrated MAX12527ETK+ Product Overview

The MAX12527ETK+ is a high-performance, 16-bit, 8-channel, simultaneous-sampling analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion for a variety of applications such as medical imaging, data acquisition systems, and industrial process control.

Key Features

  • Resolution: The device offers a 16-bit resolution which ensures high precision in data conversion, capturing minute details in the analog signal.
  • Sampling Rate: With a maximum sampling rate of 1.5Msps (mega samples per second), the MAX12527ETK+ can handle high-speed signal processing requirements.
  • Channels: It features 8 fully differential channels, which allow for simultaneous sampling and provide excellent noise rejection, a critical parameter for high-accuracy measurements.
  • Interface: The product includes a serial peripheral interface (SPI) that enables easy communication with microcontrollers and digital signal processors.
  • Power Supply: It operates from a single 5V supply, simplifying power management in embedded systems.
  • Package: The MAX12527ETK+ is available in a compact 68-pin QFN package, which is suitable for space-constrained applications.

Performance and Reliability

The ADC is designed with Maxim Integrated's advanced technology, which ensures low power consumption while maintaining high accuracy and linearity. The device's integrated features, such as an internal reference and reference buffer, reduce the need for external components, thereby enhancing system reliability and reducing overall cost.

Applications

The MAX12527ETK+ is ideal for complex and demanding applications where multiple signals need to be acquired and processed simultaneously. Its robust performance makes it suitable for:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Industrial Process Controls
  • Instrumentation
  • Automated Test Equipment

With its combination of high-speed, precision, and channel count, the MAX12527ETK+ from Maxim Integrated is a versatile ADC solution that can meet the stringent requirements of a wide range of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess