EN
  • EN
  • DE

MAX1245BCPP+

Part No MAX1245BCPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Single ADC SAR 100ksps 12-bit Serial 20-Pin PDIP N / IC ADC 12BIT SERIAL 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 3.3 V
Voltage - Supply, Digital 2.375 V ~ 3.3 V
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 785265-MAX1245BCPP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1245
Introduction Date June 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1245BCPP+ CAD Model

Description

Maxim Integrated's MAX1245BCPP+: High-Performance, Low-Power, 12-Bit ADC

The MAX1245BCPP+ from Maxim Integrated is a precision 12-bit analog-to-digital converter (ADC) that offers a perfect blend of performance and power efficiency for a wide range of applications. This high-quality ADC is designed to operate with a single +5V power supply, making it an ideal choice for portable and battery-powered devices where power consumption is a critical factor.

This compact ADC comes in a 20-pin DIP package, ensuring easy integration into your existing designs. The MAX1245BCPP+ features a 4-channel multiplexer with a sample/hold function, providing the flexibility to connect multiple analog inputs while maintaining high accuracy and stability in measurement.

The device boasts a fast conversion time of just 10µs, enabling real-time data acquisition and processing. This speed, combined with low-power consumption, makes the MAX1245BCPP+ an excellent choice for applications such as data logging, industrial control systems, medical instrumentation, and any other system requiring high-speed, precise analog-to-digital conversion.

With its serial interface, the MAX1245BCPP+ can easily communicate with microcontrollers and digital systems. The SPI/QSPI™ and MICROWIRE™ compatibility ensures that this ADC can be used with a broad range of existing microcontrollers, simplifying the design process and reducing time to market.

Moreover, the MAX1245BCPP+ features an internal reference that provides a stable voltage reference for the ADC, ensuring accurate and consistent measurements over time and temperature variations. For applications requiring an external reference, the device also supports this option, providing designers with the flexibility to choose the best reference source for their specific needs.

In summary, the MAX1245BCPP+ from Maxim Integrated stands out as a high-performance, low-power ADC solution, offering ease of integration, speed, and precision for demanding applications. Its robust feature set ensures that it can meet the needs of a diverse range of systems, making it a versatile choice for designers looking to enhance the performance of their analog-to-digital conversions.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess