EN
  • EN
  • DE

MAX1232ESA+T

Part No MAX1232ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU MONITOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021084-MAX1232ESA+T
Family Name MAX1232
Introduction Date February 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1232ESA+T CAD Model

Description

Maxim Integrated Product: MAX1232ESA+T Microprocessor Monitor

The MAX1232ESA+T from Maxim Integrated is a sophisticated microprocessor (µP) supervisory circuit that provides an essential protective layer for microprocessor systems. This compact device is designed to monitor the power supply and the operation of the microprocessor, ensuring that the system operates reliably and is protected from various fault conditions.

Key Features

  • Supply Voltage Monitoring: The MAX1232ESA+T constantly checks the supply voltage and ensures that it remains within acceptable thresholds for reliable microprocessor operation. This feature is crucial for preventing the µP from operating under conditions that could lead to unpredictable behavior or damage.
  • Power-On Reset: Upon power-up, the device generates a reset pulse, which ensures that the µP starts in a known, stable state every time the system is turned on.
  • Manual Reset Capability: An external input allows for a manual reset, providing designers and users with the ability to trigger a system reset as needed.
  • Watchdog Timer: The integrated watchdog timer serves as a fail-safe mechanism, forcing a system reset if the µP fails to provide a periodic signal within a predefined time frame. This feature is critical for systems that require high reliability and fault tolerance.
  • Low Power Consumption: Designed for energy efficiency, the MAX1232ESA+T is suitable for battery-operated devices, where power conservation is a priority.
  • Compact Package: The device comes in an 8-pin SO package, making it ideal for space-constrained applications.

Applications

The MAX1232ESA+T is versatile and can be used in a wide array of applications, including:

  • Computers and servers
  • Embedded systems
  • Industrial controllers
  • Portable/battery-powered devices

With its combination of power supply monitoring, reset functions, and watchdog capabilities, the MAX1232ESA+T is a comprehensive solution for enhancing system reliability and preventing data corruption due to power anomalies or processor malfunctions. This device is an indispensable component for any design where microprocessor integrity is paramount.

Part Number: MAX1232ESA+T

Manufacturer: Maxim Integrated

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9689 $50.4713
42+ $2.4361 $102.3162
64+ $2.3599 $151.0336
88+ $2.2838 $200.9744
114+ $2.2077 $251.6778
152+ $1.9793 $300.8536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess