EN
  • EN
  • DE

MAX12308EEG

Part No MAX12308EEG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701073-MAX12308EEG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX12308EEG CAD Model

Description

The MAX12308EEG is a high-performance analog-to-digital converter (ADC) from Maxim Integrated, designed to offer precision measurement capabilities to a variety of applications. This ADC features a 12-bit resolution, providing the fine granularity needed for accurate data conversion in sensitive electronic systems.

Key Features

  • Resolution: 12-bit, which allows for precise data conversion with minimal noise and maximum fidelity.
  • Sampling Rate: Fast sampling rate to capture rapid signal changes, suitable for high-speed systems.
  • Interface: Serial interface for easy integration with microcontrollers and digital systems.
  • Power Efficiency: Low power consumption making it ideal for battery-powered or energy-sensitive applications.
  • Package: Available in a compact EEG package, which is perfect for space-constrained designs.

Applications

The MAX12308EEG ADC is versatile and can be used in a wide range of applications, including:

  • Medical devices, such as portable patient monitoring systems.
  • Industrial control systems, where precision measurement is critical.
  • Data acquisition systems, for accurate signal processing.
  • Automotive systems, for sensor data analysis and diagnostics.

Performance and Reliability

Maxim Integrated is known for its dedication to performance and reliability, and the MAX12308EEG is no exception. It is built to deliver consistent, high-quality performance over a wide temperature range, ensuring reliability in even the most demanding environments. With its robust design, the MAX12308EEG is engineered to meet the stringent requirements of industrial and automotive applications, offering both the precision and the durability needed for critical tasks.

Conclusion

In summary, the MAX12308EEG from Maxim Integrated is a top-tier ADC offering high precision, fast sampling rates, and low power consumption, all within a small form factor. It stands as an excellent choice for professionals seeking to integrate accurate data conversion into their electronic designs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess