EN
  • EN
  • DE
  • IT

MAX122BCNG+

Part No MAX122BCNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 333ksps 12-bit Parallel 24-Pin PDIP N / IC ADC 12BIT 333KSPS 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 333k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V, -10.8 V ~ 15.75 V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 785257-MAX122BCNG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX122
Introduction Date September 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX122BCNG+ CAD Model

Description

The MAX122BCNG+ is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency in a wide range of applications. This ADC is an ideal solution for systems requiring high-resolution digitalization of analog signals, such as industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • Resolution: The device features a 12-bit resolution, providing fine detail in the analog-to-digital conversion process.
  • Sampling Rate: It offers a fast conversion rate, ensuring timely processing of analog signals for real-time applications.
  • Input Range: The MAX122BCNG+ supports a flexible input range, accommodating a variety of signal amplitudes for versatile use.
  • Dual Voltage Operation: This ADC operates with both 5V and ±5V supplies, enhancing its compatibility with different system designs.
  • Low Power Consumption: Maxim Integrated has engineered the MAX122BCNG+ for low power operation, making it suitable for power-sensitive applications.
  • Interface: The device includes a parallel interface, facilitating easy integration with microcontrollers and digital systems.
  • Packaging: It is available in a 24-pin DIP package, ensuring easy mounting and compatibility with standard PCB layouts.

Applications

The MAX122BCNG+ is versatile and can be utilized in a variety of sectors. Its precision and speed make it an excellent choice for:

  • Industrial automation and process control
  • Medical equipment such as ECG and EEG machines
  • Data acquisition and signal processing
  • Instrumentation and laboratory analysis equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX122BCNG+ ADC is a reliable component for your precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Analog Devices Inc.
16-Bit, 80 MSPS/105 MSPS ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess