EN
  • EN
  • DE

ADS6443IRGCR

Part No ADS6443IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 80M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS6443
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141819-ADS6443IRGCR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS6443IRGCR CAD Model

Description

Product Overview: Texas Instruments ADS6443IRGCR

The Texas Instruments ADS6443IRGCR is a high-performance, 14-bit, 125-MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) that is designed to meet the demanding requirements of signal processing applications such as medical imaging, wireless communications, and radar systems. This ADC features a quad-channel architecture, making it an ideal choice for systems that require multiple simultaneous data acquisitions with high precision and speed.

Key Features

  • High-Speed Operation: With a sampling rate of up to 125 MSPS, the ADS6443IRGCR can accurately digitize high-frequency signals, ensuring that fine details are captured without loss of information.
  • 14-Bit Resolution: The ADC offers a 14-bit resolution, providing a fine quantization level that results in a high dynamic range and excellent signal-to-noise ratio (SNR).
  • Quad-Channel Input: The device's four independent input channels allow for the simultaneous acquisition of multiple signals, which is critical for parallel processing applications.
  • Low Power Consumption: Designed for efficiency, the ADS6443IRGCR consumes minimal power, which is crucial for battery-powered or heat-sensitive devices.
  • Differential Inputs: The differential input structure enhances noise immunity and allows for a higher common-mode rejection ratio (CMRR), which is particularly beneficial in noisy environments.
  • Flexible Interface: The ADS6443IRGCR includes a serial LVDS (Low-Voltage Differential Signaling) output interface that supports high-speed data transfers with reduced signal degradation over long distances.

Applications

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems

The ADS6443IRGCR is available in a compact 64-VQFN (Very Thin Quad Flat No-Lead) package, ensuring a small footprint on the printed circuit board (PCB) and making it suitable for space-constrained applications. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate its integration into various systems. With its exceptional performance and versatility, the ADS6443IRGCR ADC is an excellent choice for designers looking to enhance the capabilities of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess