EN
  • EN
  • DE

MAX121C/D

Part No MAX121C/D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR DIE / 14 Bit Analog to Digital Converter 1 Input 1 SAR Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 308k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Package / Case Die
Supplier Device Package Die
Mounting SMD (SMT)
Base Product Number MAX121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 100
Win Source Part Number 1130745-MAX121C/D
Ultra Librarian 3D Model Ultra Librarian MAX121C/D CAD Model

Description

Maxim Integrated's MAX121C/D High-Precision ADC

The MAX121C/D from Maxim Integrated is a state-of-the-art, high-precision analog-to-digital converter (ADC) designed to deliver exceptional performance in a wide range of applications. This advanced 12-bit ADC features a fast conversion time, high accuracy, and low power consumption, making it an ideal solution for data acquisition systems, medical instruments, industrial process control, and other demanding applications.

Key Features:

  • High Resolution: With 12-bit resolution, the MAX121C/D ensures precise digital representation of the analog input signal, providing detailed and accurate measurements.
  • Fast Conversion Rate: The device offers a rapid conversion rate, allowing for real-time data processing and responsive system performance.
  • Low Power Consumption: Designed for efficiency, the MAX121C/D operates with minimal power, which is crucial for battery-operated and portable devices.
  • Versatile Analog Input: The flexible analog input range accommodates a variety of signal levels, providing greater design flexibility for various applications.
  • Integrated Reference: An onboard precision voltage reference enhances the overall stability and accuracy of the conversion process.
  • Easy Interface: The device features a simple digital interface for straightforward connectivity with microcontrollers and digital systems.
  • Durable Package: The MAX121C/D is available in a robust package that ensures reliable operation even in harsh environmental conditions.

Applications:

  • Industrial Process Controls
  • Data Acquisition Systems
  • Medical Instruments
  • Battery-Powered Devices
  • Instrumentation

The MAX121C/D ADC is a testament to Maxim Integrated's commitment to high-quality and high-performance integrated circuits. Its precision, coupled with low power consumption and fast conversion rates, makes it a top choice for engineers and designers looking to enhance the performance of their electronic systems. Whether used in the lab or integrated into commercial products, the MAX121C/D delivers reliability and accuracy that professionals can trust.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess