The DO1608-473 is a surface mount inductor manufactured by Coilcraft. This inductor is designed for applications requiring a small footprint and high performance. It's commonly used in various electronic circuits for filtering, impedance matching, and energy storage.
Applications
- RF circuits
- Wireless communication devices
- Power supplies
- Broadband communication
- Filtering applications
Features
- Surface mount design
- Small size (DO1608 footprint)
- High Q value
- Tight inductance tolerance
- Operating temperature range -40°C to +125°C
- RoHS compliant
Benefits
- Reduced board space
- Improved circuit performance due to high Q
- Accurate and reliable inductance value
- Suitable for high-frequency applications
- Easy to integrate into automated assembly processes
Additional Details
The DO1608-473 inductor has an inductance value of 47µH. Its self-resonant frequency (SRF) is typically around 10 MHz, and its DC resistance (DCR) is relatively low, which minimizes power loss. The part is constructed with a ceramic core and tin-lead or RoHS compliant terminations. It is ideal for use in high-density circuits where component size is a critical factor. The DO1608 series is well-regarded for its consistent performance and rugged construction, making it a reliable choice for demanding applications.
Its small size and robust construction make it a favorite among RF engineers who need stable and predictable components. With its high Q and tight tolerance, it delivers the performance needed in filtering and impedance matching applications. Also, the wide operating temperature range allows it to be used in applications in harsh environments.