EN
  • EN
  • DE

MAX1142BCAP

Part No MAX1142BCAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700978-MAX1142BCAP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1142BCAP CAD Model

Description

The MAX1142BCAP from Maxim Integrated is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) that provides a seamless interface for a wide range of applications. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding signal processing tasks.

Key Features

  • Resolution: 14-bit resolution ensures fine detail in the conversion process, providing a high level of granularity.
  • Sampling Rate: With a fast sampling rate, the MAX1142BCAP can handle high-speed signals without compromising data integrity.
  • Low Power Consumption: Designed for efficiency, this ADC minimizes power usage, making it suitable for battery-operated devices.
  • Differential Inputs: The differential input structure provides improved noise rejection and is ideal for measuring small signals in a noisy environment.
  • Internal Reference: An integrated reference voltage simplifies the design process by reducing the number of external components required.
  • Serial Interface: The device includes a serial interface for easy communication with microcontrollers and digital signal processors.

Applications

The MAX1142BCAP is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems
  • Portable Instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1142BCAP is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications.

Conclusion

Whether you're developing a sophisticated medical device, an industrial automation system, or any other application requiring precise data conversion, the MAX1142BCAP offers the performance and features you need. Its combination of speed, precision, and low power consumption makes it a smart choice for your next design project.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess