Maxim Integrated's MAX16995ATPC/V+ Product Overview
The MAX16995ATPC/V+ is a high-performance, automotive-grade power management IC from Maxim Integrated, designed to cater to the demanding requirements of automotive applications. This compact and efficient device is engineered to provide a stable and reliable power supply, ensuring the smooth operation of automotive electronics.
Key Features
- Wide Input Voltage Range: The MAX16995ATPC/V+ operates over a broad input voltage range, making it versatile for various automotive power systems.
- High Efficiency: With its advanced design, the device offers high conversion efficiency, which is crucial for minimizing heat generation and power loss in automotive environments.
- Thermal Management: The IC includes thermal protection features to safeguard against overheating, ensuring long-term reliability and performance under harsh conditions.
- Robust Output Voltage Regulation: The MAX16995ATPC/V+ provides precise output voltage regulation, which is essential for the sensitive electronics found in modern vehicles.
- EMI and EMC Compliance: The device meets stringent electromagnetic interference (EMI) and electromagnetic compatibility (EMC) standards required for automotive applications.
Applications
Designed specifically for the automotive sector, the MAX16995ATPC/V+ is ideal for use in:
- Infotainment Systems
- Advanced Driver-Assistance Systems (ADAS)
- Navigation and GPS Units
- Automotive Instrument Clusters
- Telematics
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the MAX16995ATPC/V+ is no exception. It is manufactured to meet the highest standards of quality and reliability, ensuring that it performs consistently over time, even in the most challenging automotive environments.
Technical Specifications
The MAX16995ATPC/V+ comes in a compact package and features a range of technical specifications that make it suitable for powering various automotive circuits:
- Automotive Temperature Range: -40°C to +125°C
- Output Voltage Accuracy: Ensures precise power delivery
- Protection Features: Includes overvoltage, undervoltage, and overcurrent protection
- Package Type: Delivered in a thermally efficient package suitable for automotive applications
Overall, the MAX16995ATPC/V+ from Maxim Integrated is a robust and reliable choice for automotive manufacturers looking to integrate a power management solution that offers high efficiency, advanced protection, and compliance with automotive standards.