EN
  • EN
  • DE

MAX11068IUU+

Part No MAX11068IUU+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700933-MAX11068IUU+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11068IUU+ CAD Model

Description

Maxim Integrated's MAX11068IUU+ High-Precision Battery Monitor

The MAX11068IUU+ is an advanced battery monitor and protector designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This sophisticated integrated circuit is engineered to provide precise monitoring and protection for multi-cell battery stacks, making it an ideal solution for applications in electric vehicles, energy storage systems, and uninterruptible power supplies.

At the heart of the MAX11068IUU+ lies its ability to accurately measure battery cell voltages with high precision. This is achieved through its integrated, high-voltage, analog-to-digital converter (ADC) which ensures that all cell voltages are monitored with exceptional accuracy, thereby enhancing the overall performance and longevity of the battery system. The device is capable of monitoring up to 12 series-connected cells, and multiple MAX11068IUU+ devices can be daisy-chained to monitor even more cells, making it highly scalable for various battery configurations.

The MAX11068IUU+ features a robust set of protection capabilities to ensure the safety of the battery system. It includes overvoltage, undervoltage, and overtemperature detection, which help prevent damage to the battery and connected devices. Moreover, the device is equipped with a proprietary balancing algorithm that actively manages cell balancing, promoting uniform charge across all cells and extending the battery's service life.

Communication with the MAX11068IUU+ is facilitated through an I²C interface, allowing for easy integration into system designs and enabling the host controller to access real-time battery status information. The device also includes a non-volatile memory (NVM) feature that stores critical battery parameters and configuration settings, ensuring that the system retains its configuration even after power cycling.

Encapsulated in a compact TSSOP package, the MAX11068IUU+ is designed for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a versatile component for high-performance battery monitoring systems. With Maxim Integrated's commitment to quality, the MAX11068IUU+ represents a reliable and efficient solution for advanced battery management requirements.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess