EN
  • EN
  • DE

MAX11046ECB+T

Part No MAX11046ECB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PAR 250KSPS 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 16
Sampling Rate 250k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 8
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-TQFP-EP (10x10)
Win Source Part Number 700921-MAX11046ECB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11046
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX11046ECB+T CAD Model

Description

Maxim Integrated MAX11046ECB+T Analog-to-Digital Converter

The MAX11046ECB+T from Maxim Integrated is a high-performance, 16-bit, multi-channel analog-to-digital converter (ADC) designed to deliver exceptional accuracy and precision for a wide range of applications. This ADC is ideal for industrial control systems, medical instrumentation, and any other system that requires high-resolution analog input conversion.

With its 16-bit resolution, the MAX11046ECB+T ensures that the digital representation of the analog signal is highly accurate, allowing for precise measurements and control. The device operates with a sampling rate that is sufficient for most high-speed data acquisition requirements, providing system designers with a flexible and reliable solution for their conversion needs.

The MAX11046ECB+T features a simultaneous sampling capability, which means that all channels are sampled at the same time, eliminating the phase shift between channels that can occur with multiplexed ADCs. This makes it particularly well-suited for applications where the timing of multiple signals needs to be perfectly synchronized, such as in phase-sensitive detection systems.

One of the key benefits of the MAX11046ECB+T is its ease of integration into existing systems. The device comes in a compact, surface-mount package, making it space-efficient for PCB designs. Additionally, it is compatible with a wide range of supply voltages, which simplifies power supply design and allows for greater flexibility in system architecture.

The MAX11046ECB+T also features an internal reference that reduces the need for external components, thereby saving board space and reducing system complexity. For systems that require an external reference for enhanced accuracy, the device also supports this configuration.

This ADC incorporates a serial peripheral interface (SPI) for communication with microcontrollers or digital signal processors, which allows for straightforward integration into digital systems. The interface is designed to support high-speed data transfers, ensuring that the ADC does not become a bottleneck in the system.

In summary, the MAX11046ECB+T from Maxim Integrated is a versatile and high-performing ADC that offers system designers a combination of precision, speed, and ease of use. Whether for industrial, medical, or any other precision-critical applications, this ADC is an excellent choice for reliable analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.4305 $68.4305
2+ $56.1481 $112.2962
3+ $54.3935 $163.1805
4+ $52.6389 $210.5556
5+ $50.8842 $254.4210
7+ $45.6203 $319.3421
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess