EN
  • EN
  • DE
  • IT

MCP9904T-2E/9Q

Part No MCP9904T-2E/9Q
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -40C-125C 10TDFN  /  Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 3.6V
Features One-Shot, Programmable Limit, Sleep Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -40°C ~ 65°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VDFN (3x3)
Base Product Number MCP9904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP9904T-2E/9QDKR,MCP9904T-2E/9QTR,MCP9904T-2E/9QCT
Standard Package 5,000
Win Source Part Number 1216323-MCP9904T-2E/9Q
Ultra Librarian 3D Model Ultra Librarian MCP9904T-2E/9Q CAD Model

Description

Microchip Technology MCP9904T-2E/9Q Temperature Sensor

The MCP9904T-2E/9Q is a high-accuracy temperature sensor from Microchip Technology, designed to meet the rigorous demands of thermal management and monitoring in complex systems. This precision sensor is capable of monitoring up to four temperature channels, which includes external diode temperatures and an internal temperature diode, making it an excellent choice for multi-temperature system applications.

The MCP9904T-2E/9Q boasts an impressive temperature accuracy of ±1°C for both external and internal diodes across a wide temperature range of -40°C to +125°C. This high level of precision ensures that your system can maintain optimal performance by accurately monitoring and responding to temperature changes.

This sensor operates over a power supply range of 3.0V to 3.6V, which allows for integration into various system architectures without the need for additional power regulation. The low operating voltage also helps in maintaining energy efficiency, which is crucial for battery-powered applications.

Communication with the MCP9904T-2E/9Q is achieved through the industry-standard I²C interface, which facilitates easy integration into most system designs. With this interface, the sensor can efficiently transmit temperature data to the host controller, enabling real-time thermal management.

The MCP9904T-2E/9Q comes in a compact, 10-pin MSOP package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a versatile choice for various applications including industrial systems, computing equipment, and consumer electronics.

In summary, the MCP9904T-2E/9Q temperature sensor from Microchip Technology is a highly accurate and reliable solution for temperature monitoring and management. Its multi-channel capability, precision measurements, low voltage operation, and ease of integration make it an essential component for ensuring the thermal stability of advanced electronic systems.

You May Also Be Interested in

Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R500
Need more? Email Us
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess